Status: | Active |
---|---|
Series: | TIP35C |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.29
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
3,308
in stock
|
Buy Now | |
element14
from US$1.11
|
3,134
in stock
|
Buy Now | |
Farnell
from US$1.07
|
3,134
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
3,116
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
655
in stock
|
Buy Now | |
Jameco Electronics
from US$1.69
|
305
in stock
|
Buy Now | |
Micros
from US$0.86
|
270
in stock
|
Buy Now | |
RS Americas
from US$2.89
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now |
Low collector-emitter saturation voltage |
Complementary NPN - PNP transistors |
Bipolar (Bjt) Single Transistor, Npn, 100 V, 3 Mhz, 125 W, 25 A, 50 Rohs Compliant: Yes |Stmicroelectronics TIP35C | Newark Electronics |
TRANSISTOR, NPN, 100V, 25A, TO247 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
TIP35C Series NPN 100 V 25 A Complementary Power Transistor - TO-247 | Future Electronics |
NPN 25A 100V 125W 3MHz | Micros |
NPN power transistor,TIP35C 25A | RS |
Transistor GP BJT NPN 100V 25A 3-Pin TO-247 Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | TIP35C |
RoHS: | Compliant |
25 A Collector Current |
Low Leakage Current ICEO = 1.0 mA @ 30 and 60 V |
Excellent DC Gain hFE = 40 Typ @ 15 A |
High Current Gain Bandwidth Product - |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 125W |
DC Collector Current | 25A |
DC Current Gain hFE | 75hFE |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1.8V |
Continuous Collector Current Ic Max | 25A |
Current Ic Continuous a Max | 25A |
Current Ic hFE | 15A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 10 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 125W |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a TIP35C?
Additional datasheets, footprints and schematics for TIP35C are listed on our Part Details page. You can also find images and similar parts to TIP35C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP35C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP35C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP35C fall under?
The TIP35C is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP35C when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP35C you can contact the distributor directly for product support, shipping queries etc.
Is the TIP35C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP35C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for TIP35C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP35C often in real-time on the comparison pages.
What if I can't find stock of TIP35C?
You can fill out our help required form which you can use to request a quote for TIP35C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.