Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 80W |
DC Collector Current | -10A |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 500mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 20 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 80W |
Voltage Vcbo | 140V |
TRANSISTOR,PNP,140V,10A,TO247 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
DC Collector Current | -10A |
Power Dissipation Pd | 80W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
Transition Frequency ft | 3MHz |
RoHS Compliant | Yes |
Bipolar Transistor, Pnp, -100V | Newark Electronics |
Where can I find additional details, specifications and documents for a TIP34C?
Additional datasheets, footprints and schematics for TIP34C are listed on our Part Details page. You can also find images and similar parts to TIP34C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP34C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP34C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP34C fall under?
The TIP34C is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP34C when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP34C you can contact the distributor directly for product support, shipping queries etc.
Is the TIP34C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIP34C have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TIP34C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP34C often in real-time on the comparison pages.
What if I can't find stock of TIP34C?
You can fill out our help required form which you can use to request a quote for TIP34C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.