Status: | Unknown |
---|---|
Series: | TIP33C |
RoHS: | Compliant |
Prices starting from US$0.66
10 A Collector Current |
Low Leakage Current - ICEO = 0.7 mA @ 60 V |
Excellent dc Gain - hFE = 40 Typ @ 3.0 A |
High Current Gain Bandwidth Product - hfe = 3.0 min @ IC = 0.5 A, f = 1.0 MHz |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 80W |
DC Collector Current | 10A |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 500mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 20 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 80W |
Voltage Vcbo | 140V |
TRANSISTOR,NPN,140V,10A,TO247 | element14 |
Bipolar Transistor, Npn, 100V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TIP33C?
Additional datasheets, footprints and schematics for TIP33C are listed on our Part Details page. You can also find images and similar parts to TIP33C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP33C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP33C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP33C fall under?
The TIP33C is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP33C when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP33C you can contact the distributor directly for product support, shipping queries etc.
Is the TIP33C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP33C have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for TIP33C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP33C often in real-time on the comparison pages.
What if I can't find stock of TIP33C?
You can fill out our help required form which you can use to request a quote for TIP33C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.