Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.20 |
100
|
Buy Now | |
element14 | US$0.26 |
4,158
|
Buy Now | |
Farnell | US$0.24 |
4,158
|
Buy Now | |
Newark Electronics | US$0.28 |
4,118
|
Buy Now | |
Transfer Multisort Elektronik | US$0.29 |
856
|
Buy Now | |
RS | US$0.28 |
445
|
Buy Now | |
Avnet Silica | - |
1,000
|
Buy Now | |
Avnet America | US$0.25 |
-
|
Buy Now | |
RS Americas | US$0.49 |
-
|
Buy Now | |
Distrelec | US$0.49 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
These Devices are Pb-Free and are RoHS Compliant |
NPN transistors |
Product Specifications |
---|
DS1852 NPN power transistors |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
TRANSISTOR, NPN, TO-220 | element14 |
Transistor, Npn, To-220 | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
NPN power transistor,TIP29C 3A TO-220 | RS |
TIP29C Series NPN 100 V 1 A Power Transistor Flange Mount - TO-220 | Future Electronics |
Transistor GP BJT NPN 100V 1A 3-Pin TO-220 Tube | Avnet Silica |
ST Power Transistor, NPN, 100V, TO-220AB | Distrelec |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 30W |
DC Collector Current | 1A |
DC Current Gain hFE | 15hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 700mV |
Continuous Collector Current Ic Max | 1A |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 200mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Gain Bandwidth ft Typ | 3MHz |
Hfe Min | 40 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 30W |
Voltage Vcbo | 100V |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
DC Collector Current | 1A |
Power Dissipation Pd | 30W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
DC Current Gain hFE | 15hFE |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TIP29C?
Additional datasheets, footprints and schematics for TIP29C are listed on our Part Details page. You can also find images and similar parts to TIP29C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP29C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP29C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP29C fall under?
The TIP29C is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP29C when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP29C you can contact the distributor directly for product support, shipping queries etc.
Is the TIP29C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP29C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for TIP29C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP29C often in real-time on the comparison pages.
What if I can't find stock of TIP29C?
You can fill out our help required form which you can use to request a quote for TIP29C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.