Status: | Active |
---|---|
Series: | TIP2955 |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
1,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
491
in stock
|
Buy Now | |
element14
from US$0.94
|
491
in stock
|
Buy Now | |
Farnell
from US$1.01
|
491
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
352
in stock
|
Buy Now | |
Schukat Electronic
from US$0.57
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
39
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
27
in stock
|
Buy Now | |
Avnet Silica
-
|
1,740
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$2.54
|
-
|
Buy Now |
Low collector-emitter saturation voltage |
Complementary NPN - PNP transistors |
PNP power transistor,TIP2955 TO-218 | RS |
Bipolar (Bjt) Single Transistor, Pnp, 70 V, 90 W, 15 A, 20 Rohs Compliant: Yes |Stmicroelectronics TIP2955 | Newark Electronics |
TRANSISTOR, PNP, 15A, 100V, TO247 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
PNP 60V 15A 90W B:20-70 TO247 | Schukat Electronic |
ST TIP2955 60V PNP High Voltage Transistor TO218 | Rapid Electronics |
ST Power Transistor, PNP, 60V, TO-247 | Distrelec |
Transistor GP BJT PNP 60V 15A 3-Pin TO-247 Tube | Avnet Silica |
TIP2955 Series PNP 60 V 15 A Complementary Power Darlington Transistor -TO-247-3 | Future Electronics |
Status: | Unknown |
---|---|
Series: | TIP2955 |
RoHS: | Compliant |
DC Current Gain hFE = 20-70 @ IC hFE = 4.0 Adc |
Collector-Emitter Saturation Voltage VCE(sat) = 1.1 Vdc (Max) @ IC VCE(sat) = 4.0 Adc |
Excellent Safe Operating Area |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | 2.5MHz |
Power Dissipation Pd | 90W |
DC Collector Current | 15A |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 15A |
Collector Emitter Saturation Voltage Vce(on) | -1.1V |
Continuous Collector Current Ic Max | 15A |
Current Ic Continuous a Max | 15A |
Current Ic hFE | 4A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 2.5MHz |
Gain Bandwidth ft Typ | 2.5MHz |
Hfe Min | 20 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 90W |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a TIP2955?
Additional datasheets, footprints and schematics for TIP2955 are listed on our Part Details page. You can also find images and similar parts to TIP2955 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP2955 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP2955 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP2955 fall under?
The TIP2955 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP2955 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP2955 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP2955 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP2955 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TIP2955.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP2955 often in real-time on the comparison pages.
What if I can't find stock of TIP2955?
You can fill out our help required form which you can use to request a quote for TIP2955 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.