Status: | Active |
---|---|
Series: | TIP142 |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.90
|
3,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
4,073
in stock
|
Buy Now | |
Schukat Electronic
from US$0.93
|
1,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
749
in stock
|
Buy Now | |
element14
from US$1.04
|
380
in stock
|
Buy Now | |
Farnell
from US$1.22
|
380
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
101
in stock
|
Buy Now | |
RS
from US$1.26
|
100
in stock
|
Buy Now | |
Distrelec
from US$2.10
|
14
in stock
|
Buy Now | |
Avnet Silica
-
|
3,840
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Monolithic Darlington configuration |
Integrated antiparallel collector-emitter diode |
Transistor: NPN | Transfer Multisort Elektronik |
TIP142 Series 100 V 10 A Complementary Power Darlington Transistor - TO-247-3 | Future Electronics |
NPN-Darl 100V 10A 125W TO247 | Schukat Electronic |
ST TIP142 Darlington NPN 100V 10A TO247 | Rapid Electronics |
Trans Darlington NPN 100V 10A TO247 | RS |
ST Darlington Transistor, TO-247, NPN, 100V | Distrelec |
Transistor Darlington NPN 100V 10A 3-Pin TO-247 Tube | Avnet Silica |
Status: | Unknown |
---|---|
Series: | TIP142 |
RoHS: | Compliant |
High DC Current Gain Min hFE = 1000 @ IC = 5 A, VCE = 4 V |
Collector-Emitter Sustaining Voltage @ 30 mA VCEO(sus) = 60 Vdc (Min) TIP140, TIP145 VCEO(sus) = 80 Vdc (Min) TIP141, TIP146 VCEO(sus) = 100 Vdc (Min) TIP142, TIP147 |
Monolithic Construction with Built-In Base-Emitter Shunt Resistor |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 125W |
DC Collector Current | 10A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 10A |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 5A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 125W |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
DC Collector Current | 10A |
Power Dissipation Pd | 125W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Darlington Transistor, Npn, 100V, 10A, To-247-3 | Newark Electronics |
DARLINGTON TRANSISTOR, TO-247 | element14 |
Where can I find additional details, specifications and documents for a TIP142?
Additional datasheets, footprints and schematics for TIP142 are listed on our Part Details page. You can also find images and similar parts to TIP142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP142 fall under?
The TIP142 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to TIP142 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP142 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP142 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP142 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for TIP142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP142 often in real-time on the comparison pages.
What if I can't find stock of TIP142?
You can fill out our help required form which you can use to request a quote for TIP142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.