Status: | Active |
---|---|
Series: | TIP137 |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
321
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1,227
in stock
|
Buy Now | |
element14
from US$0.57
|
1,227
in stock
|
Buy Now | |
Farnell
from US$0.69
|
1,227
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
474
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
34
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
STMicroelectronics PREFERRED SALESTYPES |
PNP-Darl 100V 8A 70W TO220 | Schukat Electronic |
TIP137 Series PNP 100 V 8 A Complementary Silicon Power Darlington Transistor | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Trans Darlington PNP 100V 8A TO220 | RS |
ST Darlington Transistor, TO-220AB, PNP, 100V | Distrelec |
Trans Darlington PNP 100V 8A 3-Pin TO-220 Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | - |
Power Dissipation Pd | 70W |
DC Collector Current | -8A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 8A |
Collector Emitter Saturation Voltage Vce(on) | -2V |
Continuous Collector Current Ic Max | 8A |
Current Ic Continuous a Max | 8A |
Current Ic hFE | 4A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 70W |
Termination Type | Through Hole |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Bipolar (Bjt) Single Transistor, Darlington, Pnp, -100 V, 70 W, -8 A, 1000 Rohs Compliant: Yes |Multicomp Pro TIP137 | Newark Electronics |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Where can I find additional details, specifications and documents for a TIP137?
Additional datasheets, footprints and schematics for TIP137 are listed on our Part Details page. You can also find images and similar parts to TIP137 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP137 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP137 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP137 fall under?
The TIP137 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to TIP137 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP137 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP137 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP137 have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TIP137.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP137 often in real-time on the comparison pages.
What if I can't find stock of TIP137?
You can fill out our help required form which you can use to request a quote for TIP137 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.