Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
364
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
888
in stock
|
Buy Now | |
element14
from US$0.36
|
399
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
364
in stock
|
Buy Now | |
Jameco Electronics
from US$0.35
|
104
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | - |
Power Dissipation Pd | 65W |
DC Collector Current | -5A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 5A |
Collector Emitter Saturation Voltage Vce(on) | -2V |
Continuous Collector Current Ic Max | 5A |
Current Ic Continuous a Max | 5A |
Current Ic hFE | 3A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 65W |
Transistor Type | Darlington |
Voltage Vcbo | 80V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | - |
Power Dissipation Pd | 2W |
DC Collector Current | 10A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Av Current Ic | 5A |
Collector Emitter Saturation Voltage Vce(on) | -2V |
Continuous Collector Current Ic Max | 5A |
Current Ic Continuous a Max | 5A |
Current Ic hFE | 3A |
Device Marking | TIP126 |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 65W |
Transistor Type | Darlington |
Voltage Vcbo | 80V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
DARLINGTON TRANSISTOR, TO-220 | element14 |
Bipolar (Bjt) Single Transistor, Darlington, Pnp, -80 V, 65 W, -5 A, 1000 Rohs Compliant: Yes |Multicomp Pro TIP126 | Newark Electronics |
Where can I find additional details, specifications and documents for a TIP126?
Additional datasheets, footprints and schematics for TIP126 are listed on our Part Details page. You can also find images and similar parts to TIP126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP126 fall under?
The TIP126 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP126 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP126 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIP126 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Newark Electronics, Farnell and Jameco Electronics have stock available or on a lead time for TIP126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP126 often in real-time on the comparison pages.
What if I can't find stock of TIP126?
You can fill out our help required form which you can use to request a quote for TIP126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.