Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.24 |
47
|
Buy Now | |
Avnet America | US$0.29 |
10,720
|
Buy Now | |
element14 | US$0.25 |
8,240
|
Buy Now | |
Farnell | US$0.24 |
8,090
|
Buy Now | |
Newark Electronics | US$0.28 |
8,090
|
Buy Now | |
Future Electronics | US$0.22 |
6,875
|
Buy Now | |
Schukat Electronic | US$0.26 |
850
|
Buy Now | |
Transfer Multisort Elektronik | US$0.28 |
147
|
Buy Now | |
Distrelec | US$0.32 |
141
|
Buy Now | |
Avnet Silica | - |
1,800
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Low collector-emitter saturation voltage |
Complementary NPN - PNP transistors |
Transistor Darlington PNP 60V 5A 3-Pin TO-220 Tube | Avnet America |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Bipolar (Bjt) Single Transistor, Darlington, Pnp, -60 V, 65 W, 5 A, 1000 Rohs Compliant: Yes |Stmicroelectronics TIP125 | Newark Electronics |
TIP125 Series 60 V 5 A Complementary Power Darlington Transistor TO-220-3 | Future Electronics |
PNP-Darl 60V 5A 65W TO220 | Schukat Electronic |
Transistor: PNP | Transfer Multisort Elektronik |
Trans Darlington PNP 60V 5A TO220 | RS |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | - |
Power Dissipation Pd | 65W |
DC Collector Current | -5A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | - |
Power Dissipation Pd | 65W |
DC Collector Current | -5A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 5A |
Collector Emitter Saturation Voltage Vce(on) | -2V |
Continuous Collector Current Ic Max | 5A |
Current Ic Continuous a Max | 5A |
Current Ic hFE | 3A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 65W |
Transistor Type | Darlington |
Voltage Vcbo | 60V |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
DC Collector Current | -5A |
Power Dissipation Pd | 65W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TIP125?
Additional datasheets, footprints and schematics for TIP125 are listed on our Part Details page. You can also find images and similar parts to TIP125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP125 fall under?
The TIP125 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to TIP125 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP125 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TIP125 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for TIP125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP125 often in real-time on the comparison pages.
What if I can't find stock of TIP125?
You can fill out our help required form which you can use to request a quote for TIP125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.