Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
12,803
in stock
|
Buy Now | |
element14
from US$0.33
|
13,947
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
7,725
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
7,070
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
1,850
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,016
in stock
|
Buy Now | |
Jameco Electronics
from US$0.45
|
587
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
421
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
120
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ) @ IC = 4.0 Adc |
Collector-Emitter Sustaining Voltage @ 100 mA VCEO(sus) = 60 Vdc (Min) TIP120, TIP125 VCEO(sus) = 80 Vdc (Min) TIP121, TIP126 VCEO(sus) = 100 Vdc (Min) TIP122, TIP127 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC= 3.0 Adc = 4.0 Vdc (Max) @ IC= 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Status: | Active |
---|---|
Series: | TIP120 |
RoHS: | Compliant |
Low collector-emitter saturation voltage |
Complementary NPN - PNP transistors |
Transistor Darlington NPN 60V 5A 3-Pin TO-220 Tube | Avnet America |
NPN-Darl 60V 5A 65W TO220 | Schukat Electronic |
TIP120 Series NPN/PNP 60 V 5 A Complementary Darlington Transistor - TO-220-3 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
ST TIP120 Darlington NPN 60V 5A TO220 | Rapid Electronics |
ST Darlington Transistor, TO-220AB, NPN, 60V | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | - |
Power Dissipation Pd | 65W |
DC Collector Current | 5A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Current Ic hFE | 3A |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Transistor Type | Darlington |
Voltage Vcbo | 60V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
DARLINGTON TRANS, NPN, 60V, 5A, TO-220 | element14 |
Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 65 W, 5 A, 1000 Rohs Compliant: Yes |Multicomp Pro TIP120 | Newark Electronics |
Where can I find additional details, specifications and documents for a TIP120?
Additional datasheets, footprints and schematics for TIP120 are listed on our Part Details page. You can also find images and similar parts to TIP120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP120 fall under?
The TIP120 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP120 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP120 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP120 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Schukat Electronic have stock available or on a lead time for TIP120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP120 often in real-time on the comparison pages.
What if I can't find stock of TIP120?
You can fill out our help required form which you can use to request a quote for TIP120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.