Status: | Unknown |
---|---|
Series: | TIP110 |
RoHS: | Compliant |
High DC Current Gain - hFE = 2500 (typ) @ IC = 1.0 Adc |
Collector-Emitter Sustaining Voltage @ 30 mA VCEO(sus) = 60 Vdc (Min) TIP110, TIP115 VCEO(sus) = 80 Vdc (Min) TIP111, TIP116 VCEO(sus) = 100 Vdc (Min) TIP112, TIP117 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.5 Vdc (Max) @ IC= 2.0 Adc = 4.0 Vdc (Max) @ IC= 5.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
Compact TO-220 AB Package |
Pb-Free Packages are Available |
Compliance |
---|
TIP117, SINGLE BIPOLAR TRANSISTORS | Farnell |
@TRANS,TIP117,TO-220, (10) PNP DARLING 2A 100V TRANSIS | Jameco Electronics |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -100V |
Transition Frequency ft | - |
Power Dissipation Pd | 2W |
DC Collector Current | 2A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Av Current Ic | 2A |
Collector Emitter Saturation Voltage Vce(on) | -2.5V |
Continuous Collector Current Ic Max | 2A |
Current Ic Continuous a Max | 2A |
Current Ic hFE | 2A |
Device Marking | TIP117 |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 50W |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
DARLINGTON TRANSISTOR, TO-220 | element14 |
Transistor Pnp Silicon Darlington Bvceo=100V Ic=2A To-220 Case With Base-Emitter Shunt Resistors |Nte Electronics TIP117 | Newark Electronics |
Where can I find additional details, specifications and documents for a TIP117?
Additional datasheets, footprints and schematics for TIP117 are listed on our Part Details page. You can also find images and similar parts to TIP117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP117 fall under?
The TIP117 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP117 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP117 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP117 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP117 have stock available?
Authorised distributors including Farnell, Jameco Electronics, RS Americas, element14 and Newark Electronics have stock available or on a lead time for TIP117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP117 often in real-time on the comparison pages.
What if I can't find stock of TIP117?
You can fill out our help required form which you can use to request a quote for TIP117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.