Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
895
in stock
|
Buy Now | |
element14
from US$0.45
|
895
in stock
|
Buy Now | |
Farnell
from US$0.45
|
895
in stock
|
Buy Now | |
Micros
from US$0.26
|
745
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
540
in stock
|
Buy Now | |
Jameco Electronics
from US$0.49
|
525
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
255
in stock
|
Buy Now | |
RS Americas
from US$1.88
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 2500 (typ) @ IC = 4.0 mAdc |
Collector-Emitter Sustaining Voltage--@ 30 mAdc VCEO(sus) = 60 Vdc (Min)-TIP100, TIP105 VCEO(sus) = 80 Vdc (Min)-TIP101, TIP106 VCEO(sus) = 100 Vdc (Min)-TIP102, TIP107 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 2.0 Vdc (Max) @ IC= 3.0 Adc VCE(sat)= 2.5 Vdc (Max) @ IC= 8.0 Adc |
Monolithic Construction with Built-In Base-Emitter Shunt Resistors |
TO-220 AB Compact Package |
Pb-Free Packages are Available |
Status: | Active |
---|---|
Series: | TIP102 |
RoHS: | Compliant |
STMicroelectronics PREFERRED SALESTYPES |
INTEGRATED ANTIPARALLEL COLLECTOR-EMITTER DIODE |
COMPLEMENTARY PNP - NPN DEVICES |
Bipolar (Bjt) Single Transistor, Npn, 100 V, 80 W, 8 A, 200 Rohs Compliant: Yes |Stmicroelectronics TIP102 | Newark Electronics |
TRANS NPN DARL 100V 8A TO-220 | element14 |
Transistor Darlington NPN 100V 8A 3-Pin TO-220 Tube | Avnet America |
ST Darlington Transistor, TO-220AB, NPN, 100V | Distrelec |
Trans Darlington NPN 100V 8A TO220 | RS |
TIP102 Series NPN 100 V 8 A Complementary Power Darlington Transistor - TO-220-3 | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 80W |
DC Collector Current | 8A |
DC Current Gain hFE | 200hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Av Current Ic | 8A |
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Continuous Collector Current Ic Max | 8A |
Current Ic Continuous a Max | 8A |
Current Ic hFE | 3A |
Hfe Min | 1000 |
Power Dissipation Ptot Max | 80W |
Termination Type | Through Hole |
Transistor Type | Darlington |
Voltage Vcbo | 100V |
Voltage Vceo Max | 100V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a TIP102?
Additional datasheets, footprints and schematics for TIP102 are listed on our Part Details page. You can also find images and similar parts to TIP102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP102 fall under?
The TIP102 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP102 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP102 you can contact the distributor directly for product support, shipping queries etc.
Is the TIP102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Avnet America have stock available or on a lead time for TIP102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP102 often in real-time on the comparison pages.
What if I can't find stock of TIP102?
You can fill out our help required form which you can use to request a quote for TIP102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.