Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.01
|
1,116
in stock
|
Buy Now |
IC Interface Type | - |
---|---|
Interface Applications | Proximity Switch Capacitive and Inductive Sensor Digital Output |
Supply Voltage Min | 7V |
Supply Voltage Max | 36V |
Interface Case Style | VSON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Digital sensor output driver with integrated surge protection | Texas Instruments |
Where can I find additional details, specifications and documents for a TIOS101DMWR?
Additional datasheets, footprints and schematics for TIOS101DMWR are listed on our Part Details page. You can also find images and similar parts to TIOS101DMWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIOS101DMWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIOS101DMWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIOS101DMWR fall under?
The TIOS101DMWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TIOS101DMWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIOS101DMWR you can contact the distributor directly for product support, shipping queries etc.
Is the TIOS101DMWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIOS101DMWR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TIOS101DMWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIOS101DMWR often in real-time on the comparison pages.
What if I can't find stock of TIOS101DMWR?
You can fill out our help required form which you can use to request a quote for TIOS101DMWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.