Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
Interface Applications | Proximity Switch Capacitive and Inductive Sensor Digital Output |
Supply Voltage Min | 7V |
Supply Voltage Max | 36V |
Interface Case Style | VSON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Digital sensor output driver with integrated surge protection and 5-V LDO output | Texas Instruments |
IC INTFC SEN TIOS1015 VSON-10 | Kruse |
Where can I find additional details, specifications and documents for a TIOS1015DMWR?
Additional datasheets, footprints and schematics for TIOS1015DMWR are listed on our Part Details page. You can also find images and similar parts to TIOS1015DMWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIOS1015DMWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIOS1015DMWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIOS1015DMWR fall under?
The TIOS1015DMWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TIOS1015DMWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIOS1015DMWR you can contact the distributor directly for product support, shipping queries etc.
Is the TIOS1015DMWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIOS1015DMWR have stock available?
Authorised distributors including Texas Instruments and Kruse have stock available or on a lead time for TIOS1015DMWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIOS1015DMWR often in real-time on the comparison pages.
What if I can't find stock of TIOS1015DMWR?
You can fill out our help required form which you can use to request a quote for TIOS1015DMWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.