Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
Interface Applications | Proximity Switch Capacitive and Inductive Sensor Digital Output |
Supply Voltage Min | 7V |
Supply Voltage Max | 36V |
Interface Case Style | VSON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Digital sensor output driver with integrated surge protection and 3.3-V LDO output | Texas Instruments |
Where can I find additional details, specifications and documents for a TIOS1013DMWR?
Additional datasheets, footprints and schematics for TIOS1013DMWR are listed on our Part Details page. You can also find images and similar parts to TIOS1013DMWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIOS1013DMWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIOS1013DMWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIOS1013DMWR fall under?
The TIOS1013DMWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TIOS1013DMWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIOS1013DMWR you can contact the distributor directly for product support, shipping queries etc.
Is the TIOS1013DMWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIOS1013DMWR have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TIOS1013DMWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIOS1013DMWR often in real-time on the comparison pages.
What if I can't find stock of TIOS1013DMWR?
You can fill out our help required form which you can use to request a quote for TIOS1013DMWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.