Status: | Unknown |
---|---|
Series: | Intel TinyTile |
RoHS: | Unknown |
Silicon Manufacturer | Intel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Intel Quark |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Kit Contents | Development Board |
Product Range | Intel TinyTile |
SVHC | No SVHC (17-Dec-2015) |
Development Board, Intel Quark Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a TINYTILE?
Additional datasheets, footprints and schematics for TINYTILE are listed on our Part Details page. You can also find images and similar parts to TINYTILE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TINYTILE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TINYTILE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TINYTILE fall under?
The TINYTILE is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TINYTILE when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TINYTILE you can contact the distributor directly for product support, shipping queries etc.
Is the TINYTILE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TINYTILE have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TINYTILE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TINYTILE often in real-time on the comparison pages.
What if I can't find stock of TINYTILE?
You can fill out our help required form which you can use to request a quote for TINYTILE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.