Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.08
Power Rating | 60VA |
---|---|
Secondary Voltages | 2 x 115V |
Current Rating | 260mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 60VA |
Approval Bodies | DIN EN IEC VDE |
External Depth | 77mm |
External Length / Height | 76mm |
External Width | 166mm |
Fixing Centres LxW | 135 x 58 |
Height | 76mm |
Input Voltage | 230V |
Operating Temperature Max | 40°C |
Output Voltage | 115V |
Primary Voltages | 1 x 230V |
Regulation | 83.5% |
Secondary Power | 60VA |
Single Primary Voltage | 230V |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Transformer Type | Isolation |
Weight | 1.55kg |
Isolation transformer,60VA 2x115V o/p | RS |
Isolation Transformer, 60 Va, 1 X 230V, 2 X 115V, 260 Ma Rohs Compliant: Yes |Block TIM60 | Newark Electronics |
TRANSFORMER, ISOLATING, 60VA | element14 |
Double voltage for series or parallel switching. Integrated short circuit and overload protection | Conrad |
Block Isolating Transformer 230 VAC - 2x 115 VAC | Distrelec |
Where can I find additional details, specifications and documents for a TIM60?
Additional datasheets, footprints and schematics for TIM60 are listed on our Part Details page. You can also find images and similar parts to TIM60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIM60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIM60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIM60 fall under?
The TIM60 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to TIM60 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIM60 you can contact the distributor directly for product support, shipping queries etc.
Is the TIM60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIM60 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Conrad and Farnell have stock available or on a lead time for TIM60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIM60 often in real-time on the comparison pages.
What if I can't find stock of TIM60?
You can fill out our help required form which you can use to request a quote for TIM60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.