Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$81.00
Power Rating | 100VA |
---|---|
Secondary Voltages | 2 x 115V |
Current Rating | 430mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 77mm |
External Length / Height | 76mm |
External Width | 166mm |
Operating Temperature Max | 40°C |
Primary Voltages | 1 x 230V |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Weight | 2kg |
Isolation transformer,100VA 2x115V o/p | RS |
Block Isolating Transformer 230 VAC - 2x 115 VAC 100VA | Distrelec |
Isolation Transformer, 100 Va, 1 X 230V, 2 X 115V, 430 Ma Rohs Compliant: Yes |Block TIM100 | Newark Electronics |
TRANSFORMER, ISOLATING, 2 X 115V, 100VA | element14 |
Double voltage for series or parallel switching. Integrated short circuit and overload protection | Conrad |
Where can I find additional details, specifications and documents for a TIM100?
Additional datasheets, footprints and schematics for TIM100 are listed on our Part Details page. You can also find images and similar parts to TIM100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIM100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIM100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIM100 fall under?
The TIM100 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to TIM100 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIM100 you can contact the distributor directly for product support, shipping queries etc.
Is the TIM100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIM100 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for TIM100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIM100 often in real-time on the comparison pages.
What if I can't find stock of TIM100?
You can fill out our help required form which you can use to request a quote for TIM100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.