Status: | Active |
---|---|
Series: | TIL111M |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
424
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Farnell
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognized (File #E90700) |
VDE recognized (File #94766); (File #102497 for white package) |
Add option V for white package (e.g., TIL111VM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | TIL111M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 12.5 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 16 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
VISO (Min) (V) | 5300 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Transistor w/Base PDIP6 | RS |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | Avnet Silica |
6Pw Tr Dip Rohs Compliant: Yes |Onsemi TIL111M | Newark Electronics |
DIP6 Through Hole Single Channel 30 V 7500 V (Pk) Phototransistor Optocoupler | Future Electronics |
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-6 | element14 |
Where can I find additional details, specifications and documents for a TIL111M?
Additional datasheets, footprints and schematics for TIL111M are listed on our Part Details page. You can also find images and similar parts to TIL111M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIL111M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIL111M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIL111M fall under?
The TIL111M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TIL111M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIL111M you can contact the distributor directly for product support, shipping queries etc.
Is the TIL111M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIL111M have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for TIL111M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIL111M often in real-time on the comparison pages.
What if I can't find stock of TIL111M?
You can fill out our help required form which you can use to request a quote for TIL111M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.