Status: | Unknown |
---|---|
Series: | TIL111X TIL114X TIL116X TIL117X TIL111 TIL114 TIL116 TIL117 |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | TIL111X TIL114X TIL116X TIL117X TIL111 TIL114 TIL116 TIL117 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 16mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
OPTOCOUPLER, DIP-6, TR. O/P | element14 |
Optocoupler, Dip-6, Transistor O/P, 5.3Kv | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5kV |
CTR Min | - |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
Input Current | 16mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Power Consumption | 200mW |
Transistor Polarity | NPN |
DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Tube | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a TIL111?
Additional datasheets, footprints and schematics for TIL111 are listed on our Part Details page. You can also find images and similar parts to TIL111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIL111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIL111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIL111 fall under?
The TIL111 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to TIL111 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIL111 you can contact the distributor directly for product support, shipping queries etc.
Is the TIL111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIL111 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TIL111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIL111 often in real-time on the comparison pages.
What if I can't find stock of TIL111?
You can fill out our help required form which you can use to request a quote for TIL111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.