Propagation Delay | 14ns |
---|---|
No. of I/O's | 4I/O's |
Frequency | 50MHz |
Supply Current Max | 105mA |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 24Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Base Number | 20R4 |
Logic IC Function | High-Performance Impact PAL Circuit |
Logic Type | PAL |
Operating Temperature Max | 75°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +75°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
IC, PAL, IMPACT-X, 25NS, 24-DIP | Farnell |
DIP 24P TUBE | Component Electronics |
Where can I find additional details, specifications and documents for a TIBPAL20R4-25CNT?
Additional datasheets, footprints and schematics for TIBPAL20R4-25CNT are listed on our Part Details page. You can also find images and similar parts to TIBPAL20R4-25CNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIBPAL20R4-25CNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIBPAL20R4-25CNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIBPAL20R4-25CNT fall under?
The TIBPAL20R4-25CNT is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to TIBPAL20R4-25CNT when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIBPAL20R4-25CNT you can contact the distributor directly for product support, shipping queries etc.
Is the TIBPAL20R4-25CNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIBPAL20R4-25CNT have stock available?
There is no stock from authorised distributors for TIBPAL20R4-25CNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIBPAL20R4-25CNT often in real-time on the comparison pages.
What if I can't find stock of TIBPAL20R4-25CNT?
You can fill out our help required form which you can use to request a quote for TIBPAL20R4-25CNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.