Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$126.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$141.78
|
273
in stock
|
Buy Now | |
Distrelec
from US$148.98
|
89
in stock
|
Buy Now | |
Sager
from US$134.63
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$130.15
|
35
in stock
|
Buy Now | |
element14
from US$132.69
|
34
in stock
|
Buy Now | |
Farnell
from US$131.00
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$146.54
|
19
in stock
|
Buy Now | |
SOS electronic
from US$126.38
|
13
in stock
|
Buy Now | |
RS Americas
from US$140.49
|
11
in stock
|
Buy Now | |
Buerklin
from US$134.29
|
4
in stock
|
Buy Now | |
TRC Electronics
from US$151.49
|
3
in stock
|
Buy Now | |
Conrad
from US$182.06
|
2
in stock
|
Buy Now |
240W, 124.2mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 10000mA |
Efficiency | 95% |
Package Style | DIN-Rail, Aluminum (Chassis), Stainless Steel (Cover) |
Length | 114.2mm |
Width | 48mm |
Weight | 643gg |
country of origin | CN |
ESD Sensitive | No |
DIN-Rail PSU, 240 W, 24 Vdc, 10 A | RS |
Traco Power DIN-Rail Power Supply, 95%, 24V, 10A, 240W, Adjustable | Distrelec |
DIN Rail Power Supplies | Sager |
Power Supply, Ac-Dc, 24V, 10A | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 10A | element14 |
Power supply: switched-mode | Transfer Multisort Elektronik |
AC/DC DIN Rail Power Supply 240W 23,5...28V/10A | SOS electronic |
AC-DC Power Supply, DIN Rail, 240 W, 24 V@10 A, 85-264V, TIB Series | TRACO Power TIB 240-124 | RS Americas |
Stromversorgung, 23,5 bis 28 VDC, 10 A, 240 W, TIB 240-124 | Buerklin |
24Vdc DIN Rail Power Supply UL508 Industrial Control Peak Current | TRC Electronics |
Narrow power supplies with metal housing for DIN rail | Conrad |
Where can I find additional details, specifications and documents for a TIB 240-124?
Additional datasheets, footprints and schematics for TIB 240-124 are listed on our Part Details page. You can also find images and similar parts to TIB 240-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIB 240-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIB 240-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIB 240-124 fall under?
The TIB 240-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TIB 240-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIB 240-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TIB 240-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIB 240-124 have stock available?
Authorised distributors including RS, Distrelec, Sager, Newark Electronics and element14 have stock available or on a lead time for TIB 240-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIB 240-124 often in real-time on the comparison pages.
What if I can't find stock of TIB 240-124?
You can fill out our help required form which you can use to request a quote for TIB 240-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.