Prices starting from US$99.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$119.20 |
29
|
Buy Now | |
TRC Electronics | US$115.34 |
40
|
Buy Now | |
Sager | US$102.52 |
38
|
Buy Now | |
Distrelec | US$114.29 |
19
|
Buy Now | |
Newark Electronics | US$99.11 |
14
|
Buy Now | |
element14 | US$118.24 |
14
|
Buy Now | |
Farnell | US$109.19 |
14
|
Buy Now | |
Transfer Multisort Elektronik | US$117.62 |
7
|
Buy Now | |
Conrad | US$172.53 |
2
|
Buy Now | |
SOS electronic | US$104.17 |
-48
|
Buy Now | |
RS Americas | US$106.98 |
-
|
Buy Now | |
Buerklin | US$120.82 |
-
|
Buy Now |
120W, 124.2mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 5000mA |
Efficiency | 94% |
Package Style | DIN-Rail, Aluminum (Chassis), Stainless Steel (Cover) |
Length | 114.2mm |
Width | 36mm |
Weight | 461gg |
country of origin | CN |
ESD Sensitive | No |
24Vdc DIN Rail Power Supply UL508 Industrial Control Peak Current | TRC Electronics |
DIN Rail Power Supplies | Sager |
DIN-Rail PSU, 120 W, 24 Vdc, 5.0 A | RS |
Traco Power DIN-Rail Power Supply, 94%, 24V, 5A, 120W, Adjustable | Distrelec |
Power Supply, Ac-Dc, 24V, 5A | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 5A | element14 |
Power supply: switched-mode | Transfer Multisort Elektronik |
Narrow power supplies with metal housing for DIN rail | Conrad |
AC/DC DIN Rail Power Supply 120W 23,5...28V/5A | SOS electronic |
AC-DC Power Supply, DIN Rail, 120 W, 24V@5 A, 85-264V, TIB Series | TRACO Power TIB 120-124 | RS Americas |
Stromversorgung, 23,5 bis 28 VDC, 5 A, 120 W, TIB 120-124 | Buerklin |
Where can I find additional details, specifications and documents for a TIB 120-124?
Additional datasheets, footprints and schematics for TIB 120-124 are listed on our Part Details page. You can also find images and similar parts to TIB 120-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIB 120-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIB 120-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIB 120-124 fall under?
The TIB 120-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TIB 120-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIB 120-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TIB 120-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIB 120-124 have stock available?
Authorised distributors including TRC Electronics, Sager, RS, Distrelec and Newark Electronics have stock available or on a lead time for TIB 120-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIB 120-124 often in real-time on the comparison pages.
What if I can't find stock of TIB 120-124?
You can fill out our help required form which you can use to request a quote for TIB 120-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.