Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | THVD15 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
5-V RS-485 transceiver with ±18-kV IEC ESD protection | Texas Instruments |
Rs485 Transceiver, 50Mbps, 5.5V, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a THVD1550DGK .?
Additional datasheets, footprints and schematics for THVD1550DGK . are listed on our Part Details page. You can also find images and similar parts to THVD1550DGK . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THVD1550DGK . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THVD1550DGK . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THVD1550DGK . fall under?
The THVD1550DGK . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to THVD1550DGK . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THVD1550DGK . you can contact the distributor directly for product support, shipping queries etc.
Is the THVD1550DGK . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THVD1550DGK . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for THVD1550DGK ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THVD1550DGK . often in real-time on the comparison pages.
What if I can't find stock of THVD1550DGK .?
You can fill out our help required form which you can use to request a quote for THVD1550DGK . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.