Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
3W, 25mm | |
Input Voltage | 10.8-13.2VDC |
Output Voltage | -300 |
Output Current | 10mA |
Efficiency | 65% |
Package Style | Stainless Steel (Cover) |
Length | 80mm |
Width | 12mm |
Weight | 47gg |
country of origin | JP |
ESD Sensitive | No |
Dc/Dc Converter, 3W, -300V, 0.01A | Newark Electronics |
DC/DC CONVERTER, 3W, -300V, 0.01A | element14 |
DC/DC-Wandler, 10,8-13,2 VDC, 3 W, 1 Ausgang, -300 VDC, 65 %Â Wirkungsgrad, THV 12-300N | Buerklin |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a THV 12-300N?
Additional datasheets, footprints and schematics for THV 12-300N are listed on our Part Details page. You can also find images and similar parts to THV 12-300N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THV 12-300N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THV 12-300N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THV 12-300N fall under?
The THV 12-300N is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to THV 12-300N when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THV 12-300N you can contact the distributor directly for product support, shipping queries etc.
Is the THV 12-300N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THV 12-300N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Buerklin and Sager have stock available or on a lead time for THV 12-300N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THV 12-300N often in real-time on the comparison pages.
What if I can't find stock of THV 12-300N?
You can fill out our help required form which you can use to request a quote for THV 12-300N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.