Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.76
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.76
|
11,410
in stock
|
Buy Now |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | - |
Gain dB Max | 13.7dB |
Bandwidth | 900MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | QFN |
No. of Pins | 24Pins |
Supply Voltage Range | 4.75V to 5.25V |
Slew Rate | 3400V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.75V to 5.25V |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 100mA |
High-Speed Fully Differential ADC Driver Amplifier with 10 to 13 dB Selectable Gain | Texas Instruments |
Where can I find additional details, specifications and documents for a THS770012IRGET?
Additional datasheets, footprints and schematics for THS770012IRGET are listed on our Part Details page. You can also find images and similar parts to THS770012IRGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS770012IRGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS770012IRGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS770012IRGET fall under?
The THS770012IRGET is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS770012IRGET when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS770012IRGET you can contact the distributor directly for product support, shipping queries etc.
Is the THS770012IRGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS770012IRGET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS770012IRGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS770012IRGET often in real-time on the comparison pages.
What if I can't find stock of THS770012IRGET?
You can fill out our help required form which you can use to request a quote for THS770012IRGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.