No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 300MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 4.5V to 5.5V |
Amplifier Case Style | HTSSOP |
No. of Pins | 14Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Fully Differential, Continuously Variable Gain Amplifier | Texas Instruments |
Programmable Gain Amp, 300Mhz, Htssop-14 | Newark Electronics |
PROGRAMMABLE GAIN AMP, 300MHZ, HTSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a THS7530PWP .?
Additional datasheets, footprints and schematics for THS7530PWP . are listed on our Part Details page. You can also find images and similar parts to THS7530PWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS7530PWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS7530PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS7530PWP . fall under?
The THS7530PWP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS7530PWP . when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS7530PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the THS7530PWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS7530PWP . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS7530PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS7530PWP . often in real-time on the comparison pages.
What if I can't find stock of THS7530PWP .?
You can fill out our help required form which you can use to request a quote for THS7530PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.