Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4Amplifiers |
---|---|
Gain Bandwidth | 9.5MHz |
Slew Rate | 130V/µs |
Supply Voltage Range | 2.85V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Output Current | 90mA |
Amplifier Output | Single Ended |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.85V to 5.5V |
Base Number | 7374 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
4-Ch SDTV (Component and Composite) Video Amplifier with 9.5MHz Filters and 6dB Gain | Texas Instruments |
Ic, Sdtv Video Amp 4Ch 14-Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a THS7374IPW .?
Additional datasheets, footprints and schematics for THS7374IPW . are listed on our Part Details page. You can also find images and similar parts to THS7374IPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS7374IPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS7374IPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS7374IPW . fall under?
The THS7374IPW . is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS7374IPW . when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS7374IPW . you can contact the distributor directly for product support, shipping queries etc.
Is the THS7374IPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS7374IPW . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS7374IPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS7374IPW . often in real-time on the comparison pages.
What if I can't find stock of THS7374IPW .?
You can fill out our help required form which you can use to request a quote for THS7374IPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.