Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.41
|
34,479
in stock
|
Buy Now |
No. of Amplifiers | 4Amplifiers |
---|---|
Gain Bandwidth | 350MHz |
Slew Rate | 450V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 80mA |
Supply Voltage Range | 3V to 5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Amplifier Output | Rail to Rail |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 5V |
Base Number | 7373 |
Load Impedance | 150ohm |
Operating Temperature Range | -40°C to +85°C |
4-Channel Video Amplifier with 1-SD and 3-HD Sixth-Order Filters and 6-dB Gain | Texas Instruments |
Where can I find additional details, specifications and documents for a THS7373IPW?
Additional datasheets, footprints and schematics for THS7373IPW are listed on our Part Details page. You can also find images and similar parts to THS7373IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS7373IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS7373IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS7373IPW fall under?
The THS7373IPW is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to THS7373IPW when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS7373IPW you can contact the distributor directly for product support, shipping queries etc.
Is the THS7373IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS7373IPW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS7373IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS7373IPW often in real-time on the comparison pages.
What if I can't find stock of THS7373IPW?
You can fill out our help required form which you can use to request a quote for THS7373IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.