Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Line |
---|---|
IC Interface Type | ADSL |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 7V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6093 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | ± 2.5V to ± 7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a THS6093ID?
Additional datasheets, footprints and schematics for THS6093ID are listed on our Part Details page. You can also find images and similar parts to THS6093ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS6093ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS6093ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS6093ID fall under?
The THS6093ID is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to THS6093ID when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS6093ID you can contact the distributor directly for product support, shipping queries etc.
Is the THS6093ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS6093ID have stock available?
There is no stock from authorised distributors for THS6093ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS6093ID often in real-time on the comparison pages.
What if I can't find stock of THS6093ID?
You can fill out our help required form which you can use to request a quote for THS6093ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.