Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | ADSL |
---|---|
No. of Drivers | 2Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6012 |
Device Type | Line |
Line Bus Drive Receive Transceiver Type | Differential Line Driver |
No. of Pins | 20Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 25V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a THS6012CDWP .?
Additional datasheets, footprints and schematics for THS6012CDWP . are listed on our Part Details page. You can also find images and similar parts to THS6012CDWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS6012CDWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS6012CDWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS6012CDWP . fall under?
The THS6012CDWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to THS6012CDWP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS6012CDWP . you can contact the distributor directly for product support, shipping queries etc.
Is the THS6012CDWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS6012CDWP . have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for THS6012CDWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS6012CDWP . often in real-time on the comparison pages.
What if I can't find stock of THS6012CDWP .?
You can fill out our help required form which you can use to request a quote for THS6012CDWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.