Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.44
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
200
in stock
|
Buy Now | |
element14
from US$2.44
|
200
in stock
|
Buy Now | |
Farnell
from US$2.37
|
200
in stock
|
Buy Now | |
TE Store
from US$5.94
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
29
in stock
|
Buy Now | |
RS Americas
from US$8.96
|
-
|
Buy Now |
Resistance | 0.68ohm |
---|---|
Product Range | THS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Body Length | 51mm |
External Length / Height | 17mm |
External Width | 30mm |
Fixing Hole Diameter | 3.3mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 10mm |
Length | 72.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Mounting | Panel |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 1250V |
Voltage Rating VAC | 1250V |
Working Voltage | 1250V |
RESISTOR, AL CLAD, 50W R68 5% | element14 |
THS50 R68 5% Resistance Value: .68 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in 0.68 Ω Wire Wound Power Resistor 17 mm | Power Resistor: Aluminum Housed & 75 Watt | Part Number: THS50R68J | Internal Number: 1-1879071-0 | TE Connectivity | TE Store |
Resistor aluminium CLAD 50W R68 5% | RS |
Res, Wirewound, 0R68, 50W, Solder | Newark Electronics |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 680mOhm +/-5% 50W | TE Connectivity THS50R68J | RS Americas |
Where can I find additional details, specifications and documents for a THS50R68J?
Additional datasheets, footprints and schematics for THS50R68J are listed on our Part Details page. You can also find images and similar parts to THS50R68J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS50R68J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS50R68J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS50R68J fall under?
The THS50R68J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS50R68J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS50R68J you can contact the distributor directly for product support, shipping queries etc.
Is the THS50R68J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS50R68J have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, TE Store and RS have stock available or on a lead time for THS50R68J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS50R68J often in real-time on the comparison pages.
What if I can't find stock of THS50R68J?
You can fill out our help required form which you can use to request a quote for THS50R68J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.