Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.49 |
286
|
Buy Now | |
Newark Electronics | US$2.39 |
328
|
Buy Now | |
element14 | US$2.47 |
328
|
Buy Now | |
Farnell | US$2.46 |
328
|
Buy Now | |
Chip One Stop | US$1.17 |
155
|
Buy Now | |
Rapid Electronics | US$3.90 |
150
|
Buy Now | |
Heilind Electronics | US$2.83 |
150
|
Buy Now | |
TE Store | US$5.94 |
145
|
Buy Now | |
Heilind Electronics Asia | US$2.83 |
50
|
Buy Now | |
Avnet America | US$2.71 |
-
|
Buy Now | |
RS Americas | US$5.07 |
-
|
Buy Now |
Resistance | 0.05ohm |
---|---|
Product Range | THS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
Body Length | 51mm |
External Length / Height | 17mm |
External Width | 30mm |
Fixing Hole Diameter | 3.3mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 10mm |
Length | 72.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 1250V |
Voltage Rating VAC | 1250V |
Working Voltage | 1250V |
Through Hole Wirewound Resistor, Ths Series, 0.05 Ohm, 50 W, - 5%, 1.25 Kv, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity THS50R05J | Newark Electronics |
RESISTOR, AL CLAD, 50W R05 5% | element14 |
Resistor aluminium CLAD 50W R05 5% | RS |
Wirewound Resistors-Chassis Mount THS50 R05 5% | Rapid Electronics |
THS50R05J | Heilind Electronics |
THS50 R05 5% Resistance Value: .05 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in 0.05 Ω Wire Wound Power Resistor 17 mm | Power Resistor: Aluminum Housed & 75 Watt | Part Number: THS50R05J | Internal Number: 1879071-3 | TE Connectivity | TE Store |
Resistor, 50 Milliohm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 50mOhm +/-5% 50W | TE Connectivity THS50R05J | RS Americas |
Where can I find additional details, specifications and documents for a THS50R05J?
Additional datasheets, footprints and schematics for THS50R05J are listed on our Part Details page. You can also find images and similar parts to THS50R05J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS50R05J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS50R05J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS50R05J fall under?
The THS50R05J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS50R05J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS50R05J you can contact the distributor directly for product support, shipping queries etc.
Is the THS50R05J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS50R05J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for THS50R05J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS50R05J often in real-time on the comparison pages.
What if I can't find stock of THS50R05J?
You can fill out our help required form which you can use to request a quote for THS50R05J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.