THS5056RJ Resistors by TE Connectivity

RESISTOR AL CLAD 50W 56R 5%

Status: Unknown
Series: THS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
73 units
Buy Now
Logo for TE Store TE Store
58 units
Buy Now
Logo for Chip One Stop Chip One Stop
49 units
Buy Now
Logo for Newark Electronics Newark Electronics
15 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 56ohm
Product Range THS Series
Power Rating 50W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 1.25kV
Resistor Element Material Wirewound
Temperature Coefficient ± 50ppm/°C
SVHC No SVHC (27-Jun-2018)
Body Length 51mm
External Length / Height 17mm
External Width 30mm
Fixing Hole Diameter 3.3mm
Full Power Rating Temperature 25°C
Insulation Resistance 10000Mohm
Lead Length 10mm
Length 72.5mm
No. of Pins 2Pins
Operating Temperature Max 250°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +250°C
Resistor Mounting Panel
Temperature Coeff. + 50ppm/°C
Temperature Coeff. - 50ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 1250V
Voltage Rating VAC 1250V
Working Voltage 1250V

Alternative Descriptions

RESISTOR, AL CLAD, 50W 56R 5% | Farnell
THS50 56R 5% Resistor Type: Power Resistor Passive Component Dimensions: 72.5 x 17 x 30 mm Number of Terminations: 2 Packaging Method: Loose Piece - Tray Passive Component Tolerance: 5 % Power Resistor 72.5 x 17 x 30 mm Loose Piece - Tray | Power Resistor: Aluminum Housed & 75 Watt | Part Number: THS5056RJ | Internal Number: 3-1879071-5 | TE Connectivity | TE Store
RES, WIREWOUND, 56R, 50W, SOLDER | Newark Electronics
Res Wirewound 56 Ohm 5% 50W ±50ppm/°C Aluminum Housed AXL Flange Mount Tray | Avnet America

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS5056RJ?

Additional datasheets, footprints and schematics for THS5056RJ are listed on our Part Details page. You can also find images and similar parts to THS5056RJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS5056RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS5056RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS5056RJ fall under?

The THS5056RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to THS5056RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS5056RJ you can contact the distributor directly for product support, shipping queries etc.

Is the THS5056RJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS5056RJ have stock available?

Authorised distributors including Farnell, element14, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for THS5056RJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS5056RJ often in real-time on the comparison pages.

What if I can't find stock of THS5056RJ?

You can fill out our help required form which you can use to request a quote for THS5056RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay