Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$2.37
Resistance | 27ohm |
---|---|
Product Range | THS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Body Length | 51mm |
External Length / Height | 17mm |
External Width | 30mm |
Fixing Hole Diameter | 3.3mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 10mm |
Length | 72.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 50ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 1250V |
Voltage Rating VAC | 1250V |
Working Voltage | 1250V |
Resistor aluminium CLAD 50W 27R 5% | RS |
Wirewound Resistor, 27 Ohm, 20W, 5% | Newark Electronics |
RESISTOR, AL CLAD, 50W 27R 5% | element14 |
THS50 27R 5% Resistance Value: 27 Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistor: Aluminum Housed & 75 Watt | 27 Ω Wire Wound Power Resistor 17 mm | Part Number: THS5027RJ | Internal Number: 3-1879071-0 | TE Connectivity | TE Store |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 27Ohm +/-5% 50W | TE Connectivity THS5027RJ | RS Americas |
Where can I find additional details, specifications and documents for a THS5027RJ?
Additional datasheets, footprints and schematics for THS5027RJ are listed on our Part Details page. You can also find images and similar parts to THS5027RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS5027RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS5027RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS5027RJ fall under?
The THS5027RJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS5027RJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS5027RJ you can contact the distributor directly for product support, shipping queries etc.
Is the THS5027RJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS5027RJ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for THS5027RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS5027RJ often in real-time on the comparison pages.
What if I can't find stock of THS5027RJ?
You can fill out our help required form which you can use to request a quote for THS5027RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.