Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.89
|
2,127
in stock
|
Buy Now | |
TE Store
from US$5.94
|
273
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
166
in stock
|
Buy Now | |
element14
from US$2.45
|
166
in stock
|
Buy Now | |
Farnell
from US$2.38
|
166
in stock
|
Buy Now | |
RS Americas
from US$4.33
|
-
|
Buy Now |
Resistance | 1.5kohm |
---|---|
Product Range | THS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
Body Length | 51mm |
External Length / Height | 17mm |
External Width | 30mm |
Fixing Hole Diameter | 3.3mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 10mm |
Length | 72.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 1250V |
Voltage Rating VAC | 1250V |
Working Voltage | 1250V |
Resistor aluminium CLAD 50W 1K5 5% | RS |
THS50 1K5 5% Resistance Value: 1.5K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistor: Aluminum Housed & 75 Watt | 1.5K Ω Wire Wound Power Resistor 17 mm | Part Number: THS501K5J | Internal Number: 5-1879071-3 | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Ths Series, 1.5 Kohm, 50 W, 5%, Axial Leaded, 30Ppm/ C Rohs Compliant: Yes |Cgs Te Connectivity THS501K5J | Newark Electronics |
RESISTOR, AL CLAD, 50W 1K5 5% | element14 |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 1.5kOhm +/-5% 50W | TE Connectivity THS501K5J | RS Americas |
Where can I find additional details, specifications and documents for a THS501K5J?
Additional datasheets, footprints and schematics for THS501K5J are listed on our Part Details page. You can also find images and similar parts to THS501K5J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS501K5J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS501K5J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS501K5J fall under?
The THS501K5J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS501K5J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS501K5J you can contact the distributor directly for product support, shipping queries etc.
Is the THS501K5J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS501K5J have stock available?
Authorised distributors including RS, TE Store, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for THS501K5J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS501K5J often in real-time on the comparison pages.
What if I can't find stock of THS501K5J?
You can fill out our help required form which you can use to request a quote for THS501K5J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.