THS501K0J Resistors by TE Connectivity

RESISTOR AL CLAD 50W 1K0 5%

Status: Unknown
Series: THS Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
155 units
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 1kohm
Product Range THS Series
Power Rating 50W
Resistance Tolerance ± 5%
Resistor Terminals Solder Lug
Voltage Rating 1.25kV
Resistor Element Material Wirewound
Temperature Coefficient ± 30ppm/°C
SVHC No SVHC (15-Jan-2018)
Body Length 51mm
External Length / Height 17mm
External Width 30mm
Fixing Hole Diameter 3.3mm
Full Power Rating Temperature 25°C
Insulation Resistance 10000Mohm
Lead Length 10mm
Length 72.5mm
No. of Pins 2Pins
Operating Temperature Max 250°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +250°C
Resistor Mounting Panel
Temperature Coeff. + 30ppm/°C
Temperature Coeff. - 30ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 1250V
Voltage Rating VAC 1250V
Working Voltage 1250V

Alternative Descriptions

THS50 1K0 5% Resistor Type: Power Resistor Passive Component Dimensions: 72.5 x 17 x 30 mm Number of Terminations: 2 Packaging Method: Loose Piece - Tray Passive Component Tolerance: 5 % Power Resistor 72.5 x 17 x 30 mm Loose Piece - Tray | Power Resistor: Aluminum Housed & 75 Watt | Part Number: THS501K0J | Internal Number: 5-1879071-2 | TE Connectivity | TE Store
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 1kOhm +/-5% 50W | Allied Electronics
RESISTOR, AL CLAD, 50W 1K0 5% | element14
RES, WIREWOUND, 1K, 50W, SOLDER | Newark Electronics

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS501K0J?

Additional datasheets, footprints and schematics for THS501K0J are listed on our Part Details page. You can also find images and similar parts to THS501K0J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS501K0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS501K0J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS501K0J fall under?

The THS501K0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to THS501K0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS501K0J you can contact the distributor directly for product support, shipping queries etc.

Is the THS501K0J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS501K0J have stock available?

Authorised distributors including Chip One Stop, TE Store, Allied Electronics, element14 and Newark Electronics have stock available or on a lead time for THS501K0J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS501K0J often in real-time on the comparison pages.

What if I can't find stock of THS501K0J?

You can fill out our help required form which you can use to request a quote for THS501K0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay