Status: | Unknown |
---|---|
Series: | THS Series |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.88
|
1,732
in stock
|
Buy Now | |
Rapid Electronics
from US$2.62
|
1,814
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
124
in stock
|
Buy Now | |
element14
from US$2.45
|
124
in stock
|
Buy Now | |
Farnell
from US$2.69
|
124
in stock
|
Buy Now | |
TE Store
from US$5.94
|
109
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$5.79
|
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | THS Series |
Power Rating | 50W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Solder Lug |
Voltage Rating | 1.25kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 30ppm/°C |
SVHC | No SVHC (27-Jun-2018) |
Body Length | 51mm |
External Length / Height | 17mm |
External Width | 30mm |
Fixing Hole Diameter | 3.3mm |
Full Power Rating Temperature | 25°C |
Insulation Resistance | 10000Mohm |
Lead Length | 10mm |
Length | 72.5mm |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +250°C |
Resistor Case Style | Axial Leaded |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 1250V |
Voltage Rating VAC | 1250V |
Working Voltage | 1250V |
Wirewound Resistors-Chassis Mount THS50 10K 5% | Rapid Electronics |
Resistor aluminium CLAD 50W 10K 5% | RS |
Through Hole Wirewound Resistor, Ths Series, 10 Kohm, 50 W, - 5%, 1.25 Kv, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity THS5010KJ | Newark Electronics |
RESISTOR, AL CLAD, 50W 10K 5% | element14 |
THS50 10K 5% Resistance Value: 10K Ω Element Type: Wire Wound Resistor Type: Power Resistor Product Height: 17 mm Product Height: .669 in Power Resistor: Aluminum Housed & 75 Watt | 10K Ω Wire Wound Power Resistor 17 mm | Part Number: THS5010KJ | Internal Number: 5-1879071-9 | TE Connectivity | TE Store |
Resistor, 10 kOhm, ± 5%, 50 W, Wirewound, Power, Solder Lug | Avnet America |
Aluminum Housed Solder Lug Wire Wound Pmnt Resistor, 10kOhm +/-5% 50W | TE Connectivity THS5010KJ | RS Americas |
Where can I find additional details, specifications and documents for a THS5010KJ?
Additional datasheets, footprints and schematics for THS5010KJ are listed on our Part Details page. You can also find images and similar parts to THS5010KJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS5010KJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS5010KJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS5010KJ fall under?
The THS5010KJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to THS5010KJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS5010KJ you can contact the distributor directly for product support, shipping queries etc.
Is the THS5010KJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS5010KJ have stock available?
Authorised distributors including Rapid Electronics, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for THS5010KJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS5010KJ often in real-time on the comparison pages.
What if I can't find stock of THS5010KJ?
You can fill out our help required form which you can use to request a quote for THS5010KJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.