Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2Amplifiers |
---|---|
Input Offset Voltage | 175µV |
Gain dB Max | 120dB |
Bandwidth | 135MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Range | 2.7V to 5.4V |
Slew Rate | 220V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual Channel, Low-Noise, Precision, 150-MHz, Fully Differential Amplifier | Texas Instruments |
Diff Amplifier, 120Db, 220V/Us Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4552IPWT .?
Additional datasheets, footprints and schematics for THS4552IPWT . are listed on our Part Details page. You can also find images and similar parts to THS4552IPWT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4552IPWT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4552IPWT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4552IPWT . fall under?
The THS4552IPWT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4552IPWT . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4552IPWT . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4552IPWT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4552IPWT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4552IPWT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4552IPWT . often in real-time on the comparison pages.
What if I can't find stock of THS4552IPWT .?
You can fill out our help required form which you can use to request a quote for THS4552IPWT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.