Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 375µV |
Gain dB Max | - |
Bandwidth | 135MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Range | 2.7V to 5.4V |
Slew Rate | 220V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Low Noise, Precision, 150MHz, Fully Differential Amplifier | Texas Instruments |
Diff Amp, 135Mhz, 220V/Us, Qfn16 | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4551IRGTT .?
Additional datasheets, footprints and schematics for THS4551IRGTT . are listed on our Part Details page. You can also find images and similar parts to THS4551IRGTT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4551IRGTT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4551IRGTT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4551IRGTT . fall under?
The THS4551IRGTT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4551IRGTT . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4551IRGTT . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4551IRGTT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4551IRGTT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4551IRGTT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4551IRGTT . often in real-time on the comparison pages.
What if I can't find stock of THS4551IRGTT .?
You can fill out our help required form which you can use to request a quote for THS4551IRGTT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.