No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 100µV |
Gain dB Max | 119dB |
Bandwidth | 620MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Range | 2.7V to 5.4V ± 1.35V to ± 2.7V |
Slew Rate | 1.5kV/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
High-Speed Differential I/O Amplifier | Texas Instruments |
Differential Amp 850MHz 2.7-5.4V QFN16 | RS |
Diff Amp, 620Mhz, 1.5Kv/Us, Vqfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4541IRGTT .?
Additional datasheets, footprints and schematics for THS4541IRGTT . are listed on our Part Details page. You can also find images and similar parts to THS4541IRGTT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4541IRGTT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4541IRGTT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4541IRGTT . fall under?
The THS4541IRGTT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4541IRGTT . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4541IRGTT . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4541IRGTT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4541IRGTT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS4541IRGTT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4541IRGTT . often in real-time on the comparison pages.
What if I can't find stock of THS4541IRGTT .?
You can fill out our help required form which you can use to request a quote for THS4541IRGTT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.