Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 200µV |
Gain dB Max | - |
Bandwidth | 36MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | QFN |
No. of Pins | 10Pins |
Supply Voltage Range | 2.5V to 5.5V |
Slew Rate | 14V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 4531 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 250µA |
Ultra low power 0.25mA, RRO, fully differential amplifier | Texas Instruments |
Diff Amp, Rro, 5.5Vin, 36Mhz, 10Wqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4531IRUNT .?
Additional datasheets, footprints and schematics for THS4531IRUNT . are listed on our Part Details page. You can also find images and similar parts to THS4531IRUNT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4531IRUNT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4531IRUNT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4531IRUNT . fall under?
The THS4531IRUNT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4531IRUNT . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4531IRUNT . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4531IRUNT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4531IRUNT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4531IRUNT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4531IRUNT . often in real-time on the comparison pages.
What if I can't find stock of THS4531IRUNT .?
You can fill out our help required form which you can use to request a quote for THS4531IRUNT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.