No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 100µV |
Gain dB Max | 114dB |
Bandwidth | 36MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | 2.5V to 5.5V |
Slew Rate | 220V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Supply Current | 250µA |
Ultra Low Power, RRO, Fully-Differential Amplifier | Texas Instruments |
Diff Amp, 5.5V, 36Mhz, 26V/Us, 8Soic | Newark Electronics |
Ultra Lo Pwr RRO Ful ly-Diff Amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a THS4531AID .?
Additional datasheets, footprints and schematics for THS4531AID . are listed on our Part Details page. You can also find images and similar parts to THS4531AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4531AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4531AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4531AID . fall under?
The THS4531AID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4531AID . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4531AID . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4531AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4531AID . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for THS4531AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4531AID . often in real-time on the comparison pages.
What if I can't find stock of THS4531AID .?
You can fill out our help required form which you can use to request a quote for THS4531AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.