THS4524IDBT . Part Information
Details for THS4524IDBT . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Differential Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 9.1000 |
10 | 7.6700 |
25 | 7.4800 |
50 | 7.2900 |
100 | 6.4100 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 4Amplifiers |
Input Offset Voltage | 2mV |
Gain dB Max | - |
Bandwidth | 145MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | TSSOP |
No. of Pins | 38Pins |
Supply Voltage Range | 2.5V to 5.5V |
Slew Rate | 490V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 4524 |
Gain Bandwidth | 145MHz |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.14mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, OP AMP, QUAD, DIFF R/R, 38TSSOP; No. of Amplifiers:4Amplifiers; Input Offset Voltage:2mV; Gain dB Max:-; Bandwidth:145MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:TSSOP; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a THS4524IDBT .?
Additional datasheets, footprints and schematics for THS4524IDBT . are listed in our Part Details tab. You can also find the THS4524IDBT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4524IDBT . in the Pricing & Inventory tab next to part details. You can view THS4524IDBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4524IDBT . fall under?
The THS4524IDBT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4524IDBT . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4524IDBT . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4524IDBT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for THS4524IDBT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for THS4524IDBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4524IDBT . often in real-time on the comparison pages.
What if I can't find stock of THS4524IDBT .?
You can fill out our help required form which you can use to request a quote for THS4524IDBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.