No. of Amplifiers | 2Amplifiers |
---|---|
Input Offset Voltage | 2mV |
Gain dB Max | 1.02dB |
Bandwidth | 95MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Range | 2.5V to 5.5V |
Slew Rate | 490V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 4522 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Very low power dual channel rail-to-rail output fully differential amplifier | Texas Instruments |
No. Of Amplifiers:2Amplifiers | Newark Electronics |
Lo Pwr dual channel R-R fully Diff amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a THS4522IPW .?
Additional datasheets, footprints and schematics for THS4522IPW . are listed on our Part Details page. You can also find images and similar parts to THS4522IPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4522IPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4522IPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4522IPW . fall under?
The THS4522IPW . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4522IPW . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4522IPW . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4522IPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4522IPW . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for THS4522IPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4522IPW . often in real-time on the comparison pages.
What if I can't find stock of THS4522IPW .?
You can fill out our help required form which you can use to request a quote for THS4522IPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.