No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 2mV |
Gain dB Max | 1.02dB |
Bandwidth | 95MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | 2.5V to 5.5V |
Slew Rate | 420V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 4521 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.14mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Very low power rail-to-rail output fully differential amplifier | Texas Instruments |
THS4521ID TI | Elfaro |
Very Low Power R/R Fully Diff Amp | Newark Electronics |
Very low pwr R-R out put fully Diff amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a THS4521ID .?
Additional datasheets, footprints and schematics for THS4521ID . are listed on our Part Details page. You can also find images and similar parts to THS4521ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4521ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4521ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4521ID . fall under?
The THS4521ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4521ID . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4521ID . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4521ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4521ID . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for THS4521ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4521ID . often in real-time on the comparison pages.
What if I can't find stock of THS4521ID .?
You can fill out our help required form which you can use to request a quote for THS4521ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.