Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.07
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 4mV |
Gain dB Max | 10dB |
Bandwidth | 2GHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Range | 3V to 5.25V |
Slew Rate | 6600V/µs |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 5.25V |
Amplifier Type | Wideband |
Base Number | 4509 |
IC Generic Number | 4509 |
Input Offset Voltage Max | 1mV |
Logic Function Number | 4509 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 37.7mA |
Supply Voltage + Nom | 4.25V |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 3V |
1.9-GHz, Wideband, Low-Noise, Low-Distortion, Fully-Differential Amplifier | Texas Instruments |
Differential Amp Single, THS4509RGTT | RS |
Amp Diff Wideband, Smd, 4509, Qfn16 | Newark Electronics |
AMP DIFF WIDEBAND, SMD, 4509, QFN16 | element14 |
Where can I find additional details, specifications and documents for a THS4509RGTT .?
Additional datasheets, footprints and schematics for THS4509RGTT . are listed on our Part Details page. You can also find images and similar parts to THS4509RGTT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4509RGTT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4509RGTT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4509RGTT . fall under?
The THS4509RGTT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4509RGTT . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4509RGTT . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4509RGTT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4509RGTT . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for THS4509RGTT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4509RGTT . often in real-time on the comparison pages.
What if I can't find stock of THS4509RGTT .?
You can fill out our help required form which you can use to request a quote for THS4509RGTT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.