THS4503ID . Amplifiers & Comparators by Texas Instruments

IC AMP DIFF SMD 4503 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for Texas Instruments Texas Instruments US$8.32
20,981
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 1Amplifiers
Input Offset Voltage -4mV
Gain dB Max 1.02dB
Bandwidth 370MHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Amplifier Case Style SOIC
No. of Pins 8Pins
Supply Voltage Range 4.5V to 15V ± 5V to ± 7.5V
Slew Rate 2800V/µs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 4.5V to 15V ± 5V to ± 7.5V
Amplifier Type Wideband
Base Number 4503
IC Generic Number 4503
Input Offset Voltage Max 7mV
Logic Function Number 4503
Operating Temperature Range -40°C to +85°C
Operational Amplifier Features Diferencial Output
Settling Time 6.3ns
Supply Current 23mA
Supply Voltage + Nom 5V
Supply Voltage Max 15V
Supply Voltage Min 4.5V
Supply Voltage Nom -5V
Termination Type Surface Mount Device

Alternative Descriptions

High-Speed Fully-Differential Amplifiers | Texas Instruments
Ic, Amp Diff, Smd, 4503, Soic8 | Newark Electronics
SP Amp DIFF AMP Single ±7.5V/15V 8-Pin SOIC Tube | Avnet America

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS4503ID .?

Additional datasheets, footprints and schematics for THS4503ID . are listed on our Part Details page. You can also find images and similar parts to THS4503ID . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS4503ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4503ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS4503ID . fall under?

The THS4503ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to THS4503ID . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS4503ID . you can contact the distributor directly for product support, shipping queries etc.

Is the THS4503ID . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS4503ID . have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for THS4503ID ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS4503ID . often in real-time on the comparison pages.

What if I can't find stock of THS4503ID .?

You can fill out our help required form which you can use to request a quote for THS4503ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay