No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 230MHz |
Slew Rate | 990V/µs |
Supply Voltage Range | ± 1.35V to ± 7.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 7.5V |
Amplifier Type | Low Distortion Operational |
Base Number | 4221 |
Gain Bandwidth | 230MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 4221 |
Input Offset Voltage Max | 10mV |
Op Amp Type | Low Distortion |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 7.5V |
Supply Voltage Min | 1.35V |
Single & Dual(THS4222 ), Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a THS4221D?
Additional datasheets, footprints and schematics for THS4221D are listed on our Part Details page. You can also find images and similar parts to THS4221D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4221D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4221D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4221D fall under?
The THS4221D is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to THS4221D when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4221D you can contact the distributor directly for product support, shipping queries etc.
Is the THS4221D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4221D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THS4221D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4221D often in real-time on the comparison pages.
What if I can't find stock of THS4221D?
You can fill out our help required form which you can use to request a quote for THS4221D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.