Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 2mV |
Gain dB Max | 2dB |
Bandwidth | 150MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Range | ± 2V to ± 16.5V |
Slew Rate | 52V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 16.5V |
Amplifier Type | Differential |
Base Number | 4131 |
IC Generic Number | 4131 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 3mV |
Logic Function Number | 4131 |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | DIFFERENTIAL INPUT/OUTPUT |
Supply Current | 14mA |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 15V |
Supply Voltage Min | -15V |
Supply Voltage Nom | -5V |
Termination Type | Surface Mount Device |
Differential Amplifier, Low Noise, 1, 2 Mv, 2 Db, 150 Mhz, 0 C, 70 C Rohs Compliant: Yes |TEXAS INSTRUMENTS THS4131CDGN . | Newark Electronics |
Where can I find additional details, specifications and documents for a THS4131CDGN .?
Additional datasheets, footprints and schematics for THS4131CDGN . are listed on our Part Details page. You can also find images and similar parts to THS4131CDGN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS4131CDGN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS4131CDGN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS4131CDGN . fall under?
The THS4131CDGN . is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to THS4131CDGN . when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS4131CDGN . you can contact the distributor directly for product support, shipping queries etc.
Is the THS4131CDGN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS4131CDGN . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS4131CDGN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS4131CDGN . often in real-time on the comparison pages.
What if I can't find stock of THS4131CDGN .?
You can fill out our help required form which you can use to request a quote for THS4131CDGN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.